NXP Semiconductors Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9511ADP PCA9511ADP

Description
Manufacturer: NXP Win Source Part Number: 1235896-PCA9511ADP Family Name: PCA9511A Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Consumer Electronics, Medical, Portable Devices
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1235896-PCA9511ADP Family Name: PCA9511A Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Consumer Electronics, Medical, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9511ADP - 1235896-PCA9511ADP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9511ADP
1235896-PCA9511ADP
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9511ADP 1235896-PCA9511ADP
Manufacturer: NXP Win Source Part Number: 1235896-PCA9511ADP Family Name: PCA9511A Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Consumer Electronics, Medical, Portable Devices

Manufacturer: NXP
Win Source Part Number: 1235896-PCA9511ADP
Family Name: PCA9511A
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Consumer Electronics, Medical, Portable Devices

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 1235896-PCA9511ADP
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9511ADP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8639WARZ-R7 - 859782-AD8639WARZ-R7 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3130MZ - 012615-CA3130MZ - Win Source Electronics
Specs
Bandwidth 15 MHz
Slew Rate 30 V/µs
Supply Voltage (VS) 5 to 16 volts
View Details
10 suppliers