NXP Semiconductors Interface - Interface - I/O Expanders - PCA9506DGG,512 PCA9506DGG,512

Description
Manufacturer: NXP Win Source Part Number: 136182-PCA9506DGG,51 2 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 136182-PCA9506DGG,51 2 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9506DGG,512 - 136182-PCA9506DGG,512 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9506DGG,512
136182-PCA9506DGG,512
Interface - Interface - I/O Expanders - PCA9506DGG,512 136182-PCA9506DGG,512
Manufacturer: NXP Win Source Part Number: 136182-PCA9506DGG,51 2 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 136182-PCA9506DGG,512
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 40
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bus Expanders
Product Number 136182-PCA9506DGG,512
Product Name Interface - Interface - I/O Expanders - PCA9506DGG,512
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details