NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized PCA9450AAHNY

Description
Win Source Part Number: 1151238-PCA9450AAHNY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: i.MX Processors Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 23µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 935410198518,,568-PC A9450AAHNYTR Base Product Number: PCA9450
Request a Quote Datasheet
Description
Win Source Part Number: 1151238-PCA9450AAHNY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: i.MX Processors Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 23µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 935410198518,,568-PC A9450AAHNYTR Base Product Number: PCA9450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1151238-PCA9450AAHNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1151238-PCA9450AAHNY
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1151238-PCA9450AAHNY
Win Source Part Number: 1151238-PCA9450AAHNY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: i.MX Processors Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 23µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 935410198518,,568-PC A9450AAHNYTR Base Product Number: PCA9450

Win Source Part Number: 1151238-PCA9450AAHNY
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: i.MX Processors
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Supply: 23µA
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: NXP USA Inc.
Other Names: 935410198518,,568-PCA9450AAHNYTR
Base Product Number: PCA9450

Buy Now Datasheet
Power Management - Specialized - PCA9450AAHNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PCA9450AAHNY
Power Management - Specialized PCA9450AAHNY
i.MX Processors PMIC 56-HVQFN (7x7)

i.MX Processors PMIC 56-HVQFN (7x7)

Buy Now Datasheet
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp - 31AJ6690 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp
31AJ6690
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp 31AJ6690
POWER MANAGEMENT IC, -40 TO 105DEG C ROHS COMPLIANT: YES

POWER MANAGEMENT IC, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pca9450Aahn / Reel Rohs Compliant Nxp - 09AJ3599 - Newark, An Avnet Company
Chicago, IL, United States
Pca9450Aahn / Reel Rohs Compliant Nxp
09AJ3599
Pca9450Aahn / Reel Rohs Compliant Nxp 09AJ3599
PCA9450AAHN / REEL ROHS COMPLIANT: YES

PCA9450AAHN / REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1151238-PCA9450AAHNY PCA9450AAHNY 31AJ6690
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1900351P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details