NXP Semiconductors PMIC - PMIC - Battery Chargers - PCA9431HKZ PCA9431HKZ

Description
Manufacturer: NXP Win Source Part Number: 930088-PCA9431HKZ Features: Charger IC - 16-XQFN (2.2x2.8) Package: Reel - TR Package: 16-XFQFN Mounting: Surface Mount Family Name: PCA9431 Categories: Integrated Circuits (ICs) Case / Package: 16-XQFN (2.2x2.8) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected Other Part Number: 568-PCA9431HKZTR, 935368548471
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 930088-PCA9431HKZ Features: Charger IC - 16-XQFN (2.2x2.8) Package: Reel - TR Package: 16-XFQFN Mounting: Surface Mount Family Name: PCA9431 Categories: Integrated Circuits (ICs) Case / Package: 16-XQFN (2.2x2.8) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected Other Part Number: 568-PCA9431HKZTR, 935368548471
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - PCA9431HKZ - 930088-PCA9431HKZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - PCA9431HKZ
930088-PCA9431HKZ
PMIC - PMIC - Battery Chargers - PCA9431HKZ 930088-PCA9431HKZ
Manufacturer: NXP Win Source Part Number: 930088-PCA9431HKZ Features: Charger IC - 16-XQFN (2.2x2.8) Package: Reel - TR Package: 16-XFQFN Mounting: Surface Mount Family Name: PCA9431 Categories: Integrated Circuits (ICs) Case / Package: 16-XQFN (2.2x2.8) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected Other Part Number: 568-PCA9431HKZTR, 935368548471

Manufacturer: NXP
Win Source Part Number: 930088-PCA9431HKZ
Features: Charger IC - 16-XQFN (2.2x2.8)
Package: Reel - TR
Package: 16-XFQFN
Mounting: Surface Mount
Family Name: PCA9431
Categories: Integrated Circuits (ICs)
Case / Package: 16-XQFN (2.2x2.8)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
Other Part Number: 568-PCA9431HKZTR, 935368548471

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 930088-PCA9431HKZ
Product Name PMIC - PMIC - Battery Chargers - PCA9431HKZ
Package Type Other; 16-XQFN (2.2x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

1.2V 150MA SOT23 Voltage Regulator IC - 776-AAT3218IGV-1.2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Package Type Other; Tape & Reel (TR)
View Details
6 suppliers
Voltage Regulators - DC DC Switching Regulators - 2312-ACT2103YH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details