NXP Semiconductors Logic - Logic - Translators, Level Shifters - PCA9306GM,125 PCA9306GM,125

Description
Manufacturer: NXP Win Source Part Number: 113644-PCA9306GM,125 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-XQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 113644-PCA9306GM,125 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-XQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PCA9306GM,125 - 113644-PCA9306GM,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PCA9306GM,125
113644-PCA9306GM,125
Logic - Logic - Translators, Level Shifters - PCA9306GM,125 113644-PCA9306GM,125
Manufacturer: NXP Win Source Part Number: 113644-PCA9306GM,125 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-XQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 113644-PCA9306GM,125
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1V to 3.6V
Voltage - VCCB: 1.8V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-XQFN (1.6x1.6)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic ICs - Translators / Level Shifters - PCA9306GM,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic ICs - Translators / Level Shifters
PCA9306GM,125
Integrated Circuits (ICs) - Logic ICs - Translators / Level Shifters PCA9306GM,125
Integrated Circuits (ICs) - Logic ICs - Translators / Level Shifters

Integrated Circuits (ICs) - Logic ICs - Translators / Level Shifters

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers
Product Number 113644-PCA9306GM,125 PCA9306GM,125
Product Name Logic - Logic - Translators, Level Shifters - PCA9306GM,125 Integrated Circuits (ICs) - Logic ICs - Translators / Level Shifters
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74LVC594AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
5 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details