Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON, SOT1089 (1.35x1)
VOLT LEVEL TRANSLATOR, 2-BIT, XSON-8; No. of Inputs:2; Output Current:-; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:XSON; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 8XSON
IC TRNSLTR BIDIRECTIONAL 8XSON
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON, SOT1089 (1.35x1)
IC TRANSLTR BIDIRECTIONAL 8XSON
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 568-5129-2-ND | 31AC6766 | PCA9306GF,115 | PCA9306GF,115 | PCA9306GF,115 | PCA9306GF,115 |
| Product Name | Translators, Level Shifters | Volt Level Translator, 2-Bit, Xson-8; No. Of Inputs Nxp | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | 8-XFDFN | 8-XFDFN | 8-XFDFN | |||
| Output Type | Open Drain | Open Drain | Open Drain; Open Drain | |||
| Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |