NXP Semiconductors Memory - EEPROM - PCA8581P PCA8581P

Description
Manufacturer: NXP Win Source Part Number: 061198-PCA8581P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061198-PCA8581P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - PCA8581P - 061198-PCA8581P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - PCA8581P
061198-PCA8581P
Memory - EEPROM - PCA8581P 061198-PCA8581P
Manufacturer: NXP Win Source Part Number: 061198-PCA8581P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061198-PCA8581P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100KHZ Memory IC and Storage Component - 774-PCA8581P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-PCA8581P
100KHZ Memory IC and Storage Component 774-PCA8581P
IC EEPROM 1KBIT 100KHZ 8DIP Product overview: PCA8581P from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCA8581P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 100KHZ 8DIP Product overview: PCA8581P from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCA8581P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 061198-PCA8581P 774-PCA8581P
Product Name Memory - EEPROM - PCA8581P 100KHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 625432-0030 03 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers