NXP Semiconductors Real Time Clocks PCA8565TS/1,118

Description
Real Time Clock Serial 8Pin TSSOP TR
Request a Quote
Description
Real Time Clock Serial 8Pin TSSOP TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA8565TS/1,118 is a CMOS real-time clock and calendar designed for low power consumption, making it suitable for various applications, including automotive and industrial. It operates within a voltage range of 0.9V to 5.5V and has an extended temperature range of -40°C to +125°C. The device features a programmable clock output with frequencies of 32.768 kHz, 1.024 kHz, 32 Hz, and 1 Hz, as well as alarm and timer functions. Communication is facilitated through a two-wire I²C-bus interface with a maximum speed of 400 kbit/s. The PCA8565TS/1,118 is AEC-Q100 compliant, ensuring reliability in automotive environments. It also includes a built-in voltage-low detector and an internal power-on reset feature. The product is packaged in an 8-lead TSSOP format, suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The PCA8565TS/1,118 is a CMOS real-time clock and calendar designed for low power consumption, making it suitable for various applications, including automotive and industrial. It operates within a voltage range of 0.9V to 5.5V and has an extended temperature range of -40°C to +125°C. The device features a programmable clock output with frequencies of 32.768 kHz, 1.024 kHz, 32 Hz, and 1 Hz, as well as alarm and timer functions. Communication is facilitated through a two-wire I²C-bus interface with a maximum speed of 400 kbit/s. The PCA8565TS/1,118 is AEC-Q100 compliant, ensuring reliability in automotive environments. It also includes a built-in voltage-low detector and an internal power-on reset feature. The product is packaged in an 8-lead TSSOP format, suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 7275743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
7275743
Real Time Clocks 7275743
Real Time Clock Serial 8Pin TSSOP TR

Real Time Clock Serial 8Pin TSSOP TR

Supplier's Site
Real Time Clocks - 7275743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
7275743P
Real Time Clocks 7275743P
Real Time Clock Serial 8Pin TSSOP TR

Real Time Clock Serial 8Pin TSSOP TR

Supplier's Site
Real Time Clocks - 1660314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1660314
Real Time Clocks 1660314
Real Time Clock Serial 8Pin TSSOP TR

Real Time Clock Serial 8Pin TSSOP TR

Supplier's Site
Singapore, Singapore
Clock and Timing IC
690-PCA8565TS/1,118
Clock and Timing IC 690-PCA8565TS/1,118
IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: PCA8565TS/1,118 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCA8565TS/1,118 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: PCA8565TS/1,118 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCA8565TS/1,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - PCA8565TS/1,118 - 125738-PCA8565TS/1,118 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - PCA8565TS/1,118
125738-PCA8565TS/1,118
Clock/Timing - Clock/Timing - Real Time Clocks - PCA8565TS/1,118 125738-PCA8565TS/1,118
Manufacturer: NXP Win Source Part Number: 125738-PCA8565TS/1,1 18 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.2μA to 5μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 125738-PCA8565TS/1,118
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1.2μA to 5μA @ 2V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Real Time Clocks - 568-1902-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
568-1902-1-ND
Real Time Clocks 568-1902-1-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Real Time Clocks - 568-1902-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
568-1902-6-ND
Real Time Clocks 568-1902-6-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Real Time Clocks - 568-1902-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
568-1902-2-ND
Real Time Clocks 568-1902-2-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock/Timing - Real Time Clocks - PCA8565TS/1,118 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
PCA8565TS/1,118
Clock/Timing - Real Time Clocks PCA8565TS/1,118
IC RTC CLK/CALENDAR I2C 8-TSSOP

IC RTC CLK/CALENDAR I2C 8-TSSOP

Supplier's Site Datasheet
Real Time Clocks - PCA8565TS/1,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
PCA8565TS/1,118
Real Time Clocks PCA8565TS/1,118
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Real Time Clocks - PCA8565TS/1,118 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
PCA8565TS/1,118
Real Time Clocks PCA8565TS/1,118
IC RTC CLK/CALENDAR I2C 8-TSSOP

IC RTC CLK/CALENDAR I2C 8-TSSOP

Supplier's Site Datasheet
Alarm Rtc, -40 To 125Deg C, Tssop-8; Date Format Nxp - 52X6186 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, -40 To 125Deg C, Tssop-8; Date Format Nxp
52X6186
Alarm Rtc, -40 To 125Deg C, Tssop-8; Date Format Nxp 52X6186
ALARM RTC, -40 TO 125DEG C, TSSOP-8; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:Alarm RTC; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ALARM RTC, -40 TO 125DEG C, TSSOP-8; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:Alarm RTC; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 7275743 7275743P 690-PCA8565TS/1,118 125738-PCA8565TS/1,118 568-1902-1-ND PCA8565TS/1,118 PCA8565TS/1,118 PCA8565TS/1,118 52X6186
Product Name Real Time Clocks Real Time Clocks Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - PCA8565TS/1,118 Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks Alarm Rtc, -40 To 125Deg C, Tssop-8; Date Format Nxp
Device Type Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Alarm RTC; Real Time Clock
Bus Interface I2C I2C; I²C, 2-Wire Serial
Package Type SSOP; Tssop SSOP; TSSOP; TSSOP Tape & Reel (TR) Surface Mount; 8-TSSOP Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; Surface Mount TSSOP
Unlock Full Specs
to access all available technical data