NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM PCA82C251T/YM

Description
Manufacturer: NXP Win Source Part Number: 091509-PCA82C251T/YM Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Family Name: PCA82C251 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ATA6660-TAP19; SN55HVD251DRJR; UC5350D; Introduction Date: October 26, 1995 ECCN: 5A001.a.4 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 091509-PCA82C251T/YM Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Family Name: PCA82C251 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ATA6660-TAP19; SN55HVD251DRJR; UC5350D; Introduction Date: October 26, 1995 ECCN: 5A001.a.4 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM - 091509-PCA82C251T/YM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM
091509-PCA82C251T/YM
Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM 091509-PCA82C251T/YM
Manufacturer: NXP Win Source Part Number: 091509-PCA82C251T/YM Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Family Name: PCA82C251 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ATA6660-TAP19; SN55HVD251DRJR; UC5350D; Introduction Date: October 26, 1995 ECCN: 5A001.a.4 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development

Manufacturer: NXP
Win Source Part Number: 091509-PCA82C251T/YM
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Family Name: PCA82C251
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ATA6660-TAP19; SN55HVD251DRJR; UC5350D;
Introduction Date: October 26, 1995
ECCN: 5A001.a.4
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 091509-PCA82C251T/YM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details