NXP Semiconductors Interface - I/O Expanders PCA6408AHKX

Description
IC I/O EXPANDER 8BIT GP 16XQFN
Description
IC I/O EXPANDER 8BIT GP 16XQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA6408AHKX is an 8-bit I²C-bus and SMBus I/O expander designed for remote I/O expansion in various microcontroller applications. It operates within a voltage range of 1.65V to 5.5V, allowing for bidirectional voltage-level translation between different I/O voltage levels, which is particularly useful in mixed-signal environments. The device features a built-in level shifting capability, making it suitable for interfacing with peripherals operating at higher voltage levels. This I/O expander includes a configuration register for input/output selection, an interrupt output for state changes, and a reset function to restore default settings. It supports a fast-mode I²C-bus operation at speeds up to 400 kHz and has low standby current consumption of 1 µA. The PCA6408AHKX is packaged in a compact XQFN16 format, making it suitable for space-constrained applications. Additionally, it provides ESD protection and can drive loads such as LEDs with a maximum output current of 25 mA. This product is ideal for applications requiring additional GPIOs while minimizing interconnections, such as in battery-powered devices.

Datasheet Summary
Powered by GS/AI

The PCA6408AHKX is an 8-bit I²C-bus and SMBus I/O expander designed for remote I/O expansion in various microcontroller applications. It operates within a voltage range of 1.65V to 5.5V, allowing for bidirectional voltage-level translation between different I/O voltage levels, which is particularly useful in mixed-signal environments. The device features a built-in level shifting capability, making it suitable for interfacing with peripherals operating at higher voltage levels. This I/O expander includes a configuration register for input/output selection, an interrupt output for state changes, and a reset function to restore default settings. It supports a fast-mode I²C-bus operation at speeds up to 400 kHz and has low standby current consumption of 1 µA. The PCA6408AHKX is packaged in a compact XQFN16 format, making it suitable for space-constrained applications. Additionally, it provides ESD protection and can drive loads such as LEDs with a maximum output current of 25 mA. This product is ideal for applications requiring additional GPIOs while minimizing interconnections, such as in battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
Interface - I/O Expanders - PCA6408AHKX - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA6408AHKX
Interface - I/O Expanders PCA6408AHKX
IC I/O EXPANDER 8BIT GP 16XQFN

IC I/O EXPANDER 8BIT GP 16XQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Bus Expanders
Product Number PCA6408AHKX
Product Name Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - CAT9554AYI-G - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details