NXP Semiconductors Memory - EEPROM - PCA24S08D,118 PCA24S08D,118

Description
Manufacturer: NXP Win Source Part Number: 061196-PCA24S08D,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): AT24C08D-SSHM-T; PCA24S08D,112; M95080-RMN5; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061196-PCA24S08D,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): AT24C08D-SSHM-T; PCA24S08D,112; M95080-RMN5; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - PCA24S08D,118 - 061196-PCA24S08D,118 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - PCA24S08D,118
061196-PCA24S08D,118
Memory - EEPROM - PCA24S08D,118 061196-PCA24S08D,118
Manufacturer: NXP Win Source Part Number: 061196-PCA24S08D,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): AT24C08D-SSHM-T; PCA24S08D,112; M95080-RMN5; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061196-PCA24S08D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): AT24C08D-SSHM-T; PCA24S08D,112; M95080-RMN5;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - PCA24S08D,118-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 8-SO

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 8-SO

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-PCA24S08D,118
400KHZ Memory IC and Storage Component 774-PCA24S08D,118
IC EEPROM 8KBIT I2C 400KHZ 8SO Product overview: PCA24S08D,118 from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCA24S08D,118 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8SO Product overview: PCA24S08D,118 from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCA24S08D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PCA24S08D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PCA24S08D,118
Integrated Circuits (ICs) - Memory - Memory PCA24S08D,118
IC EEPROM 8KBIT I2C 400KHZ 8SO

IC EEPROM 8KBIT I2C 400KHZ 8SO

Supplier's Site
Memory - PCA24S08D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 8-SO

EEPROM Memory IC 8Kbit I²C 400 kHz 8-SO

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SO

IC EEPROM 8KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 061196-PCA24S08D,118 PCA24S08D,118-ND 774-PCA24S08D,118 PCA24S08D,118 PCA24S08D,118 PCA24S08D,118
Product Name Memory - EEPROM - PCA24S08D,118 Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 1882457 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers