Win Source Part Number: 1084202-PC9S08QE64CL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 50MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: PC9S
Product Status: Obsolete
S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 64KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Product overview: PC9S08QE64CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08QE64CLH can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 64KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1084202-PC9S08QE64CLH | PC9S08QE64CLH-ND | 685-PC9S08QE64CLH | PC9S08QE64CLH | PC9S08QE64CLH |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 64KB 50MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |