Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084203-PC9S08QE128C
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, SCI, SPI
RAM Size: 8 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 50 MHz
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
Core Architecture: HCS08
Number of Programmable I/O: 54
Number of Timers/Counters: 3
MCU 8-bit HCS08 CISC 128KB Flash 2.5V/3.3V 80-Pin LQFP Product overview: PC9S08QE128CLK from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08QE128CLK can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1084203-PC9S08QE128CLK | 685-PC9S08QE128CLK |
| Product Name | Embedded - Embedded - Microcontrollers - PC9S08QE128CLK | 8-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Number | 3 | |
| RAM | 0.0080 KB | 8 KB |
| Serial Interface | I²C; SPI; SCI; I2C, SCI, SPI | I2C, SCI, SPI |
| I/O Ports | 54 |