Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026364-PC9S08LG32CL
Packaging: Bulk
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 32 kB
Interface: SCI, SPI
RAM Size: 1.9 kB
Number of Pins: 48
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 40 MHz
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 39
Number of Timers/Counters: 1
MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 48-Pin LQFP Tray Product overview: PC9S08LG32CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08LG32CLF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1026364-PC9S08LG32CLF | 685-PC9S08LG32CLF |
| Product Name | Embedded - Embedded - Microcontrollers - PC9S08LG32CLF | 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Number | 1 | |
| RAM | 0.0019 KB | 1.9 KB |
| Serial Interface | SPI; SCI; SCI, SPI | SCI, SPI |