NXP Semiconductors 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU PC9S08EL32F1MTJ

Description
MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 20-Pin TSSOP Rail Product overview: PC9S08EL32F1MTJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08EL32F1MTJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 20-Pin TSSOP Rail Product overview: PC9S08EL32F1MTJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08EL32F1MTJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU - 685-PC9S08EL32F1MTJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU
685-PC9S08EL32F1MTJ
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU 685-PC9S08EL32F1MTJ
MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 20-Pin TSSOP Rail Product overview: PC9S08EL32F1MTJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08EL32F1MTJ can be used for catalog matching and distributor lookup.

MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 20-Pin TSSOP Rail Product overview: PC9S08EL32F1MTJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08EL32F1MTJ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PC9S08EL32F1MTJ - 989369-PC9S08EL32F1MTJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PC9S08EL32F1MTJ
989369-PC9S08EL32F1MTJ
Embedded - Embedded - Microcontrollers - PC9S08EL32F1MTJ 989369-PC9S08EL32F1MTJ
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989369-PC9S08EL32F1M TJ Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: I2C, SCI, SPI RAM Size: 1 kB Number of Pins: 20 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TSSOP Max Frequency: 40 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 22 Number of Timers/Counters: 6

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989369-PC9S08EL32F1MTJ
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, SCI, SPI
RAM Size: 1 kB
Number of Pins: 20
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TSSOP
Max Frequency: 40 MHz
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 22
Number of Timers/Counters: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PC9S08EL32F1MTJ 989369-PC9S08EL32F1MTJ
Product Name 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PC9S08EL32F1MTJ
Data Bus 8 Bit 8 Bit
RAM 1 KB 1.00E-3 KB
Serial Interface I2C, SCI, SPI I²C; SPI; SCI; I2C, SCI, SPI
Package Type Other; TSSOP SOP; SSOP; TSSOP; Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers