NXP Semiconductors Microcontrollers PC9S08AC128CLKE

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PC9S08AC128CLKE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PC9S08AC128CLKE-ND
Microcontrollers PC9S08AC128CLKE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PC9S08AC128CLKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PC9S08AC128CLKE
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PC9S08AC128CLKE
IC MCU 8BIT 128KB FLASH 80LQFP Product overview: PC9S08AC128CLKE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08AC128CLKE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80LQFP Product overview: PC9S08AC128CLKE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08AC128CLKE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PC9S08AC128CLKE - 930071-PC9S08AC128CLKE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PC9S08AC128CLKE
930071-PC9S08AC128CLKE
Embedded - Embedded - Microcontrollers - PC9S08AC128CLKE 930071-PC9S08AC128CLKE
Manufacturer: NXP Win Source Part Number: 930071-PC9S08AC128CL KE Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14) Core Processor: S08 Speed: 40MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: PC9S Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 930071-PC9S08AC128CLKE
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Core Processor: S08
Speed: 40MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: PC9S
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PC9S08AC128CLKE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PC9S08AC128CLKE
Microcontrollers PC9S08AC128CLKE
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - PC9S08AC128CLKE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PC9S08AC128CLKE
Embedded - Microcontrollers PC9S08AC128CLKE
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PC9S08AC128CLKE-ND 685-PC9S08AC128CLKE 930071-PC9S08AC128CLKE PC9S08AC128CLKE PC9S08AC128CLKE
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PC9S08AC128CLKE Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x10b
RAM 8 KB 128 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers