IC MCU 8BIT 128KB FLASH 64QFP Product overview: PC9S08AC128CFUE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08AC128CFUE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 209660-PC9S08AC128CF
Packaging: Tray
Core Processor: S08
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 128KB FLASH 64QFP
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-QFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PC9S08AC128CFUE | 209660-PC9S08AC128CFUE | PC9S08AC128CFUE-ND | PC9S08AC128CFUE | PC9S08AC128CFUE |
| Product Name | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PC9S08AC128CFUE | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | |
| Package Type | Other; Tray | QFP; Other; 64-QFP (14x14) | QFP; Other; 64-QFP | QFP; Other; 64-QFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |