NXP Semiconductors Microcontrollers PC9RS08KA2FPE

Description
RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3)
Request a Quote Datasheet
Description
RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PC9RS08KA2FPE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PC9RS08KA2FPE-ND
Microcontrollers PC9RS08KA2FPE-ND
RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3)

RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3)

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-PC9RS08KA2FPE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-PC9RS08KA2FPE
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-PC9RS08KA2FPE
IC MCU 8BIT 2KB FLASH 6DFN Product overview: PC9RS08KA2FPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9RS08KA2FPE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 6DFN Product overview: PC9RS08KA2FPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9RS08KA2FPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PC9RS08KA2FPE - 930070-PC9RS08KA2FPE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PC9RS08KA2FPE
930070-PC9RS08KA2FPE
Embedded - Embedded - Microcontrollers - PC9RS08KA2FPE 930070-PC9RS08KA2FPE
Manufacturer: NXP Win Source Part Number: 930070-PC9RS08KA2FPE Series: RS08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3) Core Processor: RS08 Speed: 10MHz Package: 6-VDFN Exposed Pad Package: Tray Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 2 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: PC9R Categories: Integrated Circuits (ICs) Case / Package: 6-DFN-EP (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 930070-PC9RS08KA2FPE
Series: RS08
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3)
Core Processor: RS08
Speed: 10MHz
Package: 6-VDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 2
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: PC9R
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN-EP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PC9RS08KA2FPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PC9RS08KA2FPE
Integrated Circuits (ICs) - Embedded - Microcontrollers PC9RS08KA2FPE
IC MCU 8BIT 2KB FLASH 6DFN

IC MCU 8BIT 2KB FLASH 6DFN

Supplier's Site
Embedded - Microcontrollers - PC9RS08KA2FPE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PC9RS08KA2FPE
Embedded - Microcontrollers PC9RS08KA2FPE
IC MCU 8BIT 2KB FLASH 6DFN

IC MCU 8BIT 2KB FLASH 6DFN

Supplier's Site Datasheet
Microcontrollers - PC9RS08KA2FPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PC9RS08KA2FPE
Microcontrollers PC9RS08KA2FPE
RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3)

RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PC9RS08KA2FPE-ND 685-PC9RS08KA2FPE 930070-PC9RS08KA2FPE PC9RS08KA2FPE PC9RS08KA2FPE PC9RS08KA2FPE
Product Name Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PC9RS08KA2FPE Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.0630 KB 0.0630 KB 2 KB 63 KB 0.0630 KB
ROM 2 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers