NXP Semiconductors Embedded - Embedded - Microcontrollers - PC9RS08KA2DWE PC9RS08KA2DWE

Description
Manufacturer: NXP Win Source Part Number: 930069-PC9RS08KA2DWE Series: RS08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO Core Processor: RS08 Speed: 10MHz Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: PC9R Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 930069-PC9RS08KA2DWE Series: RS08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO Core Processor: RS08 Speed: 10MHz Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: PC9R Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PC9RS08KA2DWE - 930069-PC9RS08KA2DWE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PC9RS08KA2DWE
930069-PC9RS08KA2DWE
Embedded - Embedded - Microcontrollers - PC9RS08KA2DWE 930069-PC9RS08KA2DWE
Manufacturer: NXP Win Source Part Number: 930069-PC9RS08KA2DWE Series: RS08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO Core Processor: RS08 Speed: 10MHz Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: PC9R Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 930069-PC9RS08KA2DWE
Series: RS08
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO
Core Processor: RS08
Speed: 10MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 4
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: PC9R
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-PC9RS08KA2DWE
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-PC9RS08KA2DWE
IC MCU 8BIT 2KB FLASH 8SO Product overview: PC9RS08KA2DWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9RS08KA2DWE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8SO Product overview: PC9RS08KA2DWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9RS08KA2DWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PC9RS08KA2DWE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PC9RS08KA2DWE-ND
Microcontrollers PC9RS08KA2DWE-ND
RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO

RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO

Buy Now Datasheet
Microcontrollers - PC9RS08KA2DWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PC9RS08KA2DWE
Microcontrollers PC9RS08KA2DWE
RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO

RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO

Buy Now Datasheet
Embedded - Microcontrollers - PC9RS08KA2DWE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PC9RS08KA2DWE
Embedded - Microcontrollers PC9RS08KA2DWE
IC MCU 8BIT 2KB FLASH 8SO

IC MCU 8BIT 2KB FLASH 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 930069-PC9RS08KA2DWE 685-PC9RS08KA2DWE PC9RS08KA2DWE-ND PC9RS08KA2DWE PC9RS08KA2DWE
Product Name Embedded - Embedded - Microcontrollers - PC9RS08KA2DWE 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz
RAM 2 KB 0.0630 KB 0.0630 KB 0.0630 KB
ROM Type Flash; FLASH Flash
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers