Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202927-PC9328MX21CJ
Weight: 552.30541 mg
Number of Pins: 289
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1202927-PC9328MX21CJM |
| Product Name | Custom Parts - Custom Parts (N - R) - PC9328MX21CJM |