NXP Semiconductors 8-bit 16KB 32MHz SOIC Embedded Microcontroller MCU PC908QC16CDZE

Description
8-bit MCU, HC08 core, 16KB Flash, 32MHz, -40/+85degC, Prototype, SOIC 28 Product overview: PC908QC16CDZE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 32MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 32MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC908QC16CDZE can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-bit MCU, HC08 core, 16KB Flash, 32MHz, -40/+85degC, Prototype, SOIC 28 Product overview: PC908QC16CDZE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 32MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 32MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC908QC16CDZE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 32MHz SOIC Embedded Microcontroller MCU - 685-PC908QC16CDZE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 32MHz SOIC Embedded Microcontroller MCU
685-PC908QC16CDZE
8-bit 16KB 32MHz SOIC Embedded Microcontroller MCU 685-PC908QC16CDZE
8-bit MCU, HC08 core, 16KB Flash, 32MHz, -40/+85degC, Prototype, SOIC 28 Product overview: PC908QC16CDZE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 32MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 32MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC908QC16CDZE can be used for catalog matching and distributor lookup.

8-bit MCU, HC08 core, 16KB Flash, 32MHz, -40/+85degC, Prototype, SOIC 28 Product overview: PC908QC16CDZE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 32MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 32MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC908QC16CDZE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PC908QC16CDZE - 1022881-PC908QC16CDZE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PC908QC16CDZE
1022881-PC908QC16CDZE
Embedded - Embedded - Microcontrollers - PC908QC16CDZE 1022881-PC908QC16CDZE
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022881-PC908QC16CDZ E Categories: Embedded - Microcontrollers Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022881-PC908QC16CDZE
Categories: Embedded - Microcontrollers
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PC908QC16CDZE 1022881-PC908QC16CDZE
Product Name 8-bit 16KB 32MHz SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PC908QC16CDZE
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers