NXP Semiconductors OEM Parts - OEM Parts (O - R) - PC74HCT10T PC74HCT10T

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084117-PC74HCT10T Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084117-PC74HCT10T Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC74HCT10T - 1084117-PC74HCT10T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC74HCT10T
1084117-PC74HCT10T
OEM Parts - OEM Parts (O - R) - PC74HCT10T 1084117-PC74HCT10T
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084117-PC74HCT10T Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084117-PC74HCT10T
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1084117-PC74HCT10T
Product Name OEM Parts - OEM Parts (O - R) - PC74HCT10T
Unlock Full Specs
to access all available technical data

Similar Products

 - 54C165J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
Octal D-type flip-flop; 5 V tolerant inputs/outputs; positive-edge trigger; 3-state - 74LVC374APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH1T45DCKTG4 - 1007864-74AVCH1T45DCKTG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; SC-70-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details