Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083999-PC13892JVL
Mounting: SMD (SMT)
Number of Pins: 186
Categories: OEM Parts(O-R)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083999-PC13892JVL |
| Product Name | OEM Parts - OEM Parts (O - R) - PC13892JVL |