Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083975-PC10XS3535HF
Mounting: SMD (SMT)
Number of Pins: 24
Categories: OEM Parts(O-R)
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083975-PC10XS3535HFK |
| Product Name | OEM Parts - OEM Parts (O - R) - PC10XS3535HFK |