NXP Semiconductors 20 V 5 A Bipolar Transistor PBSS5520X

Description
20 V, 5 A PNP low VCEsat (BISS) transistor Product overview: PBSS5520X from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5520X can be used for catalog matching and distributor lookup.
Request a Quote
Description
20 V, 5 A PNP low VCEsat (BISS) transistor Product overview: PBSS5520X from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5520X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20 V 5 A Bipolar Transistor
276-PBSS5520X
20 V 5 A Bipolar Transistor 276-PBSS5520X
20 V, 5 A PNP low VCEsat (BISS) transistor Product overview: PBSS5520X from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5520X can be used for catalog matching and distributor lookup.

20 V, 5 A PNP low VCEsat (BISS) transistor Product overview: PBSS5520X from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5520X can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PBSS5520X - 1235586-PBSS5520X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5520X
1235586-PBSS5520X
TRANSISTORS - Transistors (BJT) - Single - PBSS5520X 1235586-PBSS5520X
Manufacturer: NXP Win Source Part Number: 1235586-PBSS5520X Family Name: PBSS5520X Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TSB1386CY; 2DB1386R-7; 2DB1386Q; Introduction Date: June 23, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1235586-PBSS5520X
Family Name: PBSS5520X
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TSB1386CY; 2DB1386R-7; 2DB1386Q;
Introduction Date: June 23, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-PBSS5520X 1235586-PBSS5520X
Product Name 20 V 5 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS5520X
Package Type SOT3
Unlock Full Specs
to access all available technical data