The PBSS5350X is a PNP bipolar junction transistor rated for 50 V collector-emitter voltage and 3 A continuous collector current, designed for power management and switching applications. It is housed in a SOT89 (SC-62) surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm. The device has a collector-emitter saturation voltage of up to 390 mV at 3 A and a saturation resistance of 90 to 135 mΩ under specified pulsed conditions. It supports a peak collector current of 5 A and dissipates up to 1.6 W when mounted on a ceramic PCB with a 7 cm² copper pad. The transistor is AEC-Q101 qualified for automotive applications.
Trans GP BJT PNP 50V 3A 1600mW Automotive 4-Pin(3+Tab) SOT-89 / TRANS PNP 50V 3A SOT89 Product overview: PBSS5350X from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 3A, 1600mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 3A, 1600mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5350X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-PBSS5350X |
| Product Name | Automotive 50V 3A 1600mW Bipolar Transistor |
| Polarity | PNP |