NXP Semiconductors Electronic Surplus - PBSS5240X PBSS5240X

Description
Manufacturer: NXP Win Source Part Number: 719860-PBSS5240X Family Name: PBSS5240X Manufacturer Homepage: www.nxp.com Reference case: SOT-89 Reference Date Code: 1252+ Alternative Parts (Cross-Reference): PBSS5240XX; Introduction Date: October 19, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 719860-PBSS5240X Family Name: PBSS5240X Manufacturer Homepage: www.nxp.com Reference case: SOT-89 Reference Date Code: 1252+ Alternative Parts (Cross-Reference): PBSS5240XX; Introduction Date: October 19, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - PBSS5240X - 719860-PBSS5240X - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - PBSS5240X
719860-PBSS5240X
Electronic Surplus - PBSS5240X 719860-PBSS5240X
Manufacturer: NXP Win Source Part Number: 719860-PBSS5240X Family Name: PBSS5240X Manufacturer Homepage: www.nxp.com Reference case: SOT-89 Reference Date Code: 1252+ Alternative Parts (Cross-Reference): PBSS5240XX; Introduction Date: October 19, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 719860-PBSS5240X
Family Name: PBSS5240X
Manufacturer Homepage: www.nxp.com
Reference case: SOT-89
Reference Date Code: 1252+
Alternative Parts (Cross-Reference): PBSS5240XX;
Introduction Date: October 19, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 719860-PBSS5240X
Product Name Electronic Surplus - PBSS5240X
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-2771-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1904894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details