PNP low V(CEsat) transistor for power management and peripheral driver applications in automotive, telecom, and industrial systems, housed in a SOT666 surface-mount package measuring 1.7 mm by 1.3 mm. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Collector-emitter saturation voltage is -220 mV to -330 mV at -1 A collector current and -100 mA base current. The device meets IEC 60134 absolute maximum rating standards and is suitable for use with single-sided FR4 PCBs. The equivalent on-resistance is 220 mΩ to 330 mΩ.
TRANS PNP 60V 1A LOW SAT SOT666
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PBSS5160V,115TR-ND |
| Product Name | Single Bipolar Transistors |