Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096325-PBSS5140U,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): DSS5140U-7; PBSS5140U,115; PBSS5140U;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Small Signal Bipolar Transistor, 1A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 096325-PBSS5140U,135 | PBSS5140U,135 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS5140U,135 | |
| Polarity | PNP; PNP | PNP |