NXP Semiconductors Electrical Parts - PBSS4540Z PBSS4540Z

Description
Manufacturer: NXP Win Source Part Number: 1235554-PBSS4540Z Family Name: PBSS4540Z Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FZT1051A; UFZT1051ATA; UFZT1051A; FZT1051ATC; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1235554-PBSS4540Z Family Name: PBSS4540Z Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FZT1051A; UFZT1051ATA; UFZT1051A; FZT1051ATC; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PBSS4540Z - 1235554-PBSS4540Z - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PBSS4540Z
1235554-PBSS4540Z
Electrical Parts - PBSS4540Z 1235554-PBSS4540Z
Manufacturer: NXP Win Source Part Number: 1235554-PBSS4540Z Family Name: PBSS4540Z Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FZT1051A; UFZT1051ATA; UFZT1051A; FZT1051ATC; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1235554-PBSS4540Z
Family Name: PBSS4540Z
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): FZT1051A; UFZT1051ATA; UFZT1051A; FZT1051ATC;
Introduction Date: July 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1235554-PBSS4540Z
Product Name Electrical Parts - PBSS4540Z
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A Bipolar Transistor - 276-BC858BW E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers