NXP Semiconductors Electrical Parts - PBSS4350T PBSS4350T

Description
Manufacturer: NXP Win Source Part Number: 1235546-PBSS4350T Family Name: PBSS4350T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): UFMMT619; UFMMT619TC; FSB619-F40; FMMT619-G; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1235546-PBSS4350T Family Name: PBSS4350T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): UFMMT619; UFMMT619TC; FSB619-F40; FMMT619-G; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PBSS4350T - 1235546-PBSS4350T - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PBSS4350T
1235546-PBSS4350T
Electrical Parts - PBSS4350T 1235546-PBSS4350T
Manufacturer: NXP Win Source Part Number: 1235546-PBSS4350T Family Name: PBSS4350T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): UFMMT619; UFMMT619TC; FSB619-F40; FMMT619-G; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1235546-PBSS4350T
Family Name: PBSS4350T
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): UFMMT619; UFMMT619TC; FSB619-F40; FMMT619-G;
Introduction Date: August 08, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1235546-PBSS4350T
Product Name Electrical Parts - PBSS4350T
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A SOT-23 Bipolar Transistor - 276-BC847CE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
20 V, 3 A NPN low VCEsat (BISS) transistor - 2PD2150,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
5 suppliers
Bipolar Transistors - 2156638P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details