NXP Semiconductors Single Bipolar Transistors PBSS4350D,115

Description
TRANS NPN 50V 3A 6TSOP
Request a Quote
Description
TRANS NPN 50V 3A 6TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN bipolar transistor in a TSOP6 (SOT457) surface-mount package, designed for low collector-emitter saturation voltage applications such as supply line switching, battery management, and DC/DC conversion. It has a maximum collector-emitter voltage of 50 V, a continuous collector current of 3 A, and a peak collector current of 5 A. The device features a collector-emitter saturation resistance of 110 to 145 mΩ at 2 A collector current and 200 mA base current, and is AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

NPN bipolar transistor in a TSOP6 (SOT457) surface-mount package, designed for low collector-emitter saturation voltage applications such as supply line switching, battery management, and DC/DC conversion. It has a maximum collector-emitter voltage of 50 V, a continuous collector current of 3 A, and a peak collector current of 5 A. The device features a collector-emitter saturation resistance of 110 to 145 mΩ at 2 A collector current and 200 mA base current, and is AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 568-PBSS4350D,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
568-PBSS4350D,115TR-ND
Single Bipolar Transistors 568-PBSS4350D,115TR-ND
TRANS NPN 50V 3A 6TSOP

TRANS NPN 50V 3A 6TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 568-PBSS4350D,115TR-ND
Product Name Single Bipolar Transistors
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
Transistor - 8220858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details