The PBSS4240DPN is a complementary NPN/PNP transistor pair in a SOT457 (SC-74) package, designed for power management and peripheral driver applications such as MOSFET driving and motor control. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 1.35 A for NPN and 1.1 A for PNP, and a repetitive peak collector current of 2 A. The device features low collector-emitter saturation voltage and a total on-resistance of 200 mΩ for NPN and 260 mΩ for PNP. The pin configuration includes dual emitters, bases, and collectors shared between the NPN and PNP transistors.
TRANS NPN/PNP 40V 6TSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PBSS4240DPN,115TR-ND |
| Product Name | Bipolar Transistor Arrays |