NXP Semiconductors 60V 0.75A Bipolar Transistor PBSS4160K

Description
TRANS NPN 60V 0.75A SC59 Product overview: PBSS4160K from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 0.75A SC59 Product overview: PBSS4160K from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.75A Bipolar Transistor
276-PBSS4160K
60V 0.75A Bipolar Transistor 276-PBSS4160K
TRANS NPN 60V 0.75A SC59 Product overview: PBSS4160K from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160K can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.75A SC59 Product overview: PBSS4160K from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4160K - 061144-PBSS4160K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4160K
061144-PBSS4160K
TRANSISTORS - Transistors (BJT) - Single - PBSS4160K 061144-PBSS4160K
Manufacturer: NXP Win Source Part Number: 061144-PBSS4160K Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3; MPAK Maximum Current Collector: 750mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 280mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 500mA, 5V Maximum Power Dissipation: 425mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 061144-PBSS4160K
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3; MPAK
Maximum Current Collector: 750mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 280mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 500mA, 5V
Maximum Power Dissipation: 425mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-PBSS4160K 061144-PBSS4160K
Product Name 60V 0.75A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS4160K
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data