NXP Semiconductors Electrical Parts - PBSS4160DPN PBSS4160DPN

Description
Manufacturer: NXP Win Source Part Number: 1235530-PBSS4160DPN Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZXTD4591E6TA; PBSS4160DPN/DG,115; PBSS4160DPN; PBSS4160DPN,115; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1235530-PBSS4160DPN Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZXTD4591E6TA; PBSS4160DPN/DG,115; PBSS4160DPN; PBSS4160DPN,115; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PBSS4160DPN - 1235530-PBSS4160DPN - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PBSS4160DPN
1235530-PBSS4160DPN
Electrical Parts - PBSS4160DPN 1235530-PBSS4160DPN
Manufacturer: NXP Win Source Part Number: 1235530-PBSS4160DPN Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZXTD4591E6TA; PBSS4160DPN/DG,115; PBSS4160DPN; PBSS4160DPN,115; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1235530-PBSS4160DPN
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): ZXTD4591E6TA; PBSS4160DPN/DG,115; PBSS4160DPN; PBSS4160DPN,115;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1235530-PBSS4160DPN
Product Name Electrical Parts - PBSS4160DPN
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details