NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PBSS4041PT,215 PBSS4041PT,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 113697-PBSS4041PT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 2.7A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 1A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 113697-PBSS4041PT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 2.7A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 1A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PBSS4041PT,215 - 113697-PBSS4041PT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4041PT,215
113697-PBSS4041PT,215
TRANSISTORS - Transistors (BJT) - Single - PBSS4041PT,215 113697-PBSS4041PT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 113697-PBSS4041PT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 2.7A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 1A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 113697-PBSS4041PT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 2.7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 360mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 568-PBSS4041PT,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
568-PBSS4041PT,215TR-ND
Single Bipolar Transistors 568-PBSS4041PT,215TR-ND
TRANS PNP 60V 2.7A SOT23

TRANS PNP 60V 2.7A SOT23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 113697-PBSS4041PT,215 568-PBSS4041PT,215TR-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - PBSS4041PT,215 Single Bipolar Transistors
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 103465613 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 155298 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details