Manufacturer: NXP
Win Source Part Number: 1235512-PBSS4032PT
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
30 V, 2.4 A PNP low VCEsat (BISS) transistor Product overview: PBSS4032PT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 2.4 A. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 2.4 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4032PT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1235512-PBSS4032PT | 276-PBSS4032PT |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS4032PT | 30 V 2.4 A Bipolar Transistor |
| Package Type | SOT3 |