Manufacturer: Nexperia USA Inc.
Win Source Part Number: 104295-PBSS4032PT,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 2.4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 330mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRANS PNP 30V 2.4A SOT23
Trans GP BJT PNP 30V 2.4A 1100mW Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: PBSS4032PT,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 2.4A, 1100mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 2.4A, 1100mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4032PT,215 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 104295-PBSS4032PT,215 | 568-PBSS4032PT,215TR-ND | 276-PBSS4032PT,215 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS4032PT,215 | Single Bipolar Transistors | Automotive 30V 2.4A 1100mW Bipolar Transistor |
| Polarity | PNP; PNP | ||
| Package Type | SOT3; TO-236AB (SOT23) | Tape and Reel | |
| Packing Method | Tape and Reel | ||
| IC(max) | 2400 milliamps |