NPN bipolar transistor rated for 30 V collector-emitter voltage and 2.6 A continuous collector current, designed for DC-to-DC conversion, battery-powered devices, and power management applications. Housed in a SOT23 package measuring 2.9 mm x 1.3 mm x 1 mm, with low collector-emitter saturation voltage and optimized switching performance. Features include peak collector current capability of 5 A for pulses up to 1 ms, and thermal resistance values ranging from 115 K/W to 320 K/W depending on PCB mounting. Complies with IEC 60134 absolute maximum ratings and is not automotive qualified.
TRANS NPN 30V 2.6A SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PBSS4032NT,215TR-ND |
| Product Name | Single Bipolar Transistors |