NPN low V(CESAT) bipolar transistor in a SOT23 surface-mounted package, rated for a collector-emitter voltage of 20 V and a continuous collector current of 4.3 A, with a peak collector current capability of 8 A. The device features low collector-emitter saturation resistance of 36 to 50 mΩ at 4 A collector current and is AEC-Q101 qualified. It is designed for load switching and power management applications in battery-driven systems.
SMALL SIGNAL BIPOLAR TRANSISTOR
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PBSS4021NT/WD215 |
| Product Name | Single Bipolar Transistors |