NXP Semiconductors 40 V Bipolar Transistor PBSS3540F

Description
40 V low VCEsat PNP transistor Product overview: PBSS3540F from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS3540F can be used for catalog matching and distributor lookup.
Request a Quote
Description
40 V low VCEsat PNP transistor Product overview: PBSS3540F from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS3540F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40 V Bipolar Transistor
276-PBSS3540F
40 V Bipolar Transistor 276-PBSS3540F
40 V low VCEsat PNP transistor Product overview: PBSS3540F from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS3540F can be used for catalog matching and distributor lookup.

40 V low VCEsat PNP transistor Product overview: PBSS3540F from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS3540F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 344487-PBSS3540F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
344487-PBSS3540F
Discrete Semiconductor Products 344487-PBSS3540F
Manufacturer: NXP Win Source Part Number: 344487-PBSS3540F Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 344487-PBSS3540F
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-PBSS3540F 344487-PBSS3540F
Product Name 40 V Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers