TRANS PNP 40V 0.5A SC75 Product overview: PBSS3540E,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS3540E,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 106488-PBSS3540E,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-75
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 350mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 2V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Small Signal Bipolar Transistor, SC-75
Bipolar (BJT) Transistor PNP 40V 500mA 300MHz 250mW Surface Mount SC-75
TRANS PNP 40V 0.5A SC75
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-PBSS3540E,115 | 106488-PBSS3540E,115 | PBSS3540E,115 | 568-6850-2-ND | PBSS3540E,115 |
| Product Name | 40V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS3540E,115 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Tape & Reel (TR) | SOT3; SC-75 | SC-75 | SC-75, SOT-416 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| VCEO | 40 volts | 40 volts |