TRANS PNP 100V 4.1A SOT-223
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 112358-PBSS306PZ,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4.1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 325mV @ 410mA, 4.1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 568-PBSS306PZ,135TR-ND | 112358-PBSS306PZ,135 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS306PZ,135 |
| Polarity | PNP; PNP |