100 V, 5.1 A NPN low VCEsat (BISS) transistor Product overview: PBSS306NZ from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 5.1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 5.1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS306NZ can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1235495-PBSS306NZ
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-PBSS306NZ | 1235495-PBSS306NZ |
| Product Name | 100 V 5.1 A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS306NZ |
| Package Type | SOT3 |