NXP Semiconductors Single Bipolar Transistors PBSS302PD,115

Description
TRANS PNP 40V 4A LOW SAT 6TSOP
Request a Quote Datasheet
Description
TRANS PNP 40V 4A LOW SAT 6TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 568-PBSS302PD,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
568-PBSS302PD,115TR-ND
Single Bipolar Transistors 568-PBSS302PD,115TR-ND
TRANS PNP 40V 4A LOW SAT 6TSOP

TRANS PNP 40V 4A LOW SAT 6TSOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS302PD,115 - 109198-PBSS302PD,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS302PD,115
109198-PBSS302PD,115
TRANSISTORS - Transistors (BJT) - Single - PBSS302PD,115 109198-PBSS302PD,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 109198-PBSS302PD,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 450mV @ 600mA, 6A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 175 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109198-PBSS302PD,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 450mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 175 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 568-PBSS302PD,115TR-ND 109198-PBSS302PD,115
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS302PD,115
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2105PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
4 suppliers
45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers