Win Source Part Number: 1346319-PBS12C128SLK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: HCS12
Type: MCU 16-Bit
Core Processor: HCS12
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: MC9S12C128
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: PBS12
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1346319-PBS12C128SLK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP |
| Category | Developement Board |