Manufacturer: NXP
Win Source Part Number: 1235436-PBLS4003Y
Manufacturer Homepage: www.nxp.com
Introduction Date: December 06, 2004
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Trans Digital BJT NPN/PNP 50V/40V 100mA/500mA Automotive 6-Pin TSSOP / 40 V PNP BISS loadswitch Product overview: PBLS4003Y from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 40V, 100mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 40V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS4003Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1235436-PBLS4003Y | 293-PBLS4003Y |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS4003Y | Automotive 50V 40V 100mA Bipolar Transistor |
| Package Type | SOT3 |