Manufacturer: Nexperia USA Inc.
Win Source Part Number: 114949-PBLS2023D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 1 PNP Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V
Max Vce (sat): 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 200 @ 1A, 2V
Maximum Power Dissipation: 760mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS PREBIAS DUAL PNP 6TSOP
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 114949-PBLS2023D,115 | 568-PBLS2023D,115TR-ND | PBLS2023D,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2023D,115 | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | PNP; 1 PNP Pre-Biased, 1 PNP | NPN; PNP |