NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2022D,115 PBLS2022D,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103654-PBLS2022D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 1 PNP Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 1.8A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V Max Vce (sat): 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 30 @ 10mA, 5V / 200 @ 1A, 2V Maximum Power Dissipation: 760mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103654-PBLS2022D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 1 PNP Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 1.8A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V Max Vce (sat): 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 30 @ 10mA, 5V / 200 @ 1A, 2V Maximum Power Dissipation: 760mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2022D,115 - 103654-PBLS2022D,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2022D,115
103654-PBLS2022D,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2022D,115 103654-PBLS2022D,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103654-PBLS2022D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 1 PNP Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 1.8A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V Max Vce (sat): 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 30 @ 10mA, 5V / 200 @ 1A, 2V Maximum Power Dissipation: 760mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103654-PBLS2022D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 1 PNP Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V
Max Vce (sat): 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V / 200 @ 1A, 2V
Maximum Power Dissipation: 760mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 568-PBLS2022D,115TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
568-PBLS2022D,115TR-ND
Bipolar Transistor Arrays, Pre-Biased 568-PBLS2022D,115TR-ND
TRANS PNP PREBIAS/PNP 6TSOP

TRANS PNP PREBIAS/PNP 6TSOP

Buy Now Datasheet
 - PBLS2022D,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 103654-PBLS2022D,115 568-PBLS2022D,115TR-ND PBLS2022D,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2022D,115 Bipolar Transistor Arrays, Pre-Biased
Polarity PNP; 1 PNP Pre-Biased, 1 PNP NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers