8051 89V Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 8KB FLASH 44LQFP
8051 89V Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 8KB FLASH 44LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-4250-ND | P89V52X2FBD,157 | P89V52X2FBD,157 | P89V52X2FBD,157 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 8 KB | |||
| ROM Type | Flash | Flash; FLASH |